EN
  • EN
  • DE

CD74ACT273M96

Part No CD74ACT273M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 80 MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ACT273
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577445-CD74ACT273M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT273M96 CAD Model

Description

The CD74ACT273M96 is a high-performance, CMOS octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the 74ACT family, known for its improved speed and output drive over 74HC equivalents while maintaining CMOS low-power consumption.

The device consists of eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common buffered Clock (CP) and Master Reset (MR) inputs allow simultaneous triggering of all flip-flops on the rising edge of the clock pulse, while the master reset input overrides all other inputs and clears the flip-flops when it is held in the logical "high" state.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage Range: 4.5V to 5.5V, which is suitable for a variety of digital applications.
  • High-Speed Performance: Typical shift frequency of 125 MHz, providing efficient operation for high-speed data processing.
  • Low Power Consumption: ICC reduced by 50% over 74HC and 74AC devices, making it ideal for battery-powered and energy-saving applications.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for direct driving of LEDs or other high-current devices.
  • Package Type: Supplied in a convenient SOIC-20 package, which is surface-mountable and space-saving for compact PCB designs.

With its robust latch-up performance, the CD74ACT273M96 provides stability and reliability in its operation. This makes it an excellent choice for implementation in a wide range of applications, including memory registers, buffer registers, and power-on reset control circuits. The device's industry-standard footprint ensures compatibility with existing layouts, simplifying the design and integration process for engineers.

Whether you're designing a complex digital system or looking for a reliable flip-flop for simpler applications, the CD74ACT273M96 from Texas Instruments offers the performance and quality you can trust.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6416 $57.4560
75+ $1.3470 $101.0250
115+ $1.3049 $150.0635
160+ $1.2628 $202.0480
205+ $1.2207 $250.2435
275+ $1.0944 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,104 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess