EN
  • EN
  • DE
  • IT

CD74ACT74E

Part No CD74ACT74E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 1028322-CD74ACT74E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT74E CAD Model

Description

The CD74ACT74E from Texas Instruments is a high-performance, CMOS dual positive-edge-triggered D-type flip-flop. Designed with the intent to operate from a wide range of supply voltages, this integrated circuit provides significant versatility. It is particularly suitable for implementing buffer registers, shift registers, and state machines, making it an essential component in a variety of digital applications.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Trigger Type: Positive-Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: ±24mA
  • Propagation Delay Time: 9ns at 5V, 50pF
  • Operating Temperature Range: -55°C to 125°C
  • Packaging: Through-Hole, 14-DIP (0.300", 7.62mm)

Product Description:

The CD74ACT74E is fabricated with advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. Its dual D-type configuration allows for the independent control of each flip-flop with common clock and reset inputs. The device features set and reset functions for each flip-flop, which are asynchronous and active low, providing additional flexibility in control operations.

With a robust supply voltage range of 4.5V to 5.5V, the CD74ACT74E ensures compatibility with a wide array of 5V systems. The propagation delay time is minimal, ensuring swift response times for critical applications. Furthermore, the device's ability to source or sink up to 24mA of output current makes it suitable for driving multiple loads or interfacing with other logic families.

The CD74ACT74E is designed for industrial and commercial applications where the requirement for a reliable and high-speed flip-flop is paramount. Its wide operating temperature range ensures stability and functionality even in extreme conditions. The through-hole 14-DIP packaging allows for easy integration into existing designs and is well-suited for prototyping and educational use.

In summary, the CD74ACT74E from Texas Instruments is a versatile, high-speed, dual D-type flip-flop that is an ideal choice for designers looking for reliable performance and ease of use in their digital systems.

You May Also Be Interested in

ON Semiconductor
BUS TRANSCEIVER, F/FAST SERIES, / Flip Flop Element Bit
Lowest to $0.5645
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
Lowest to $0.5283
Texas Instruments
IC FF D-TYPE SNGL 6BIT 16CDIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Lowest to $5.1970
Texas Instruments
D FLIP-FLOP, LS SERIES / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $1.1395
Texas Instruments
54LS378 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Lowest to $6.6333
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Lowest to $1.7028
Texas Instruments
D-TYPE POS TRG DUAL 14SO / Flip Flop Element Bit
Lowest to $0.3573
Texas Instruments
IC D-TYPE POS TRG SNGL 24DIP
Lowest to $5.8676
Texas Instruments
D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,005 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess