EN
  • EN
  • DE

CD74FCT245M

Part No CD74FCT245M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765348-CD74FCT245M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74FCT245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74FCT245M CAD Model

Description

CD74FCT245M Octal Bus Transceiver from Texas Instruments

The CD74FCT245M is a high-performance CMOS octal bus transceiver manufactured by Texas Instruments. Designed to be used in applications requiring high-speed data transfer and bidirectional communication, this integrated circuit is a crucial component in digital systems where two buses need to exchange data without interference.

This transceiver features eight bidirectional data lines that are fully compliant with the FCT (Fast CMOS TTL-compatible) logic family. The device allows data flow in either direction, from the A bus to the B bus or vice versa, which is determined by the direction control (DIR) input. The output enable (OE) input can be used to disable the device, thus placing the outputs in a high-impedance state. This is particularly useful for implementing bus arbitration and control in complex systems.

The CD74FCT245M operates at a voltage range of 4.5V to 5.5V, making it compatible with 5V systems, and it can interface with both TTL and CMOS logic levels. The device features low power consumption, contributing to the energy efficiency of the overall system. Its fast propagation delay and setup times are essential for maintaining high-speed data integrity and synchronization across buses.

Enclosed in a 20-pin SOIC package, the CD74FCT245M boasts a robust design that ensures reliable operation even under varying environmental conditions. Texas Instruments has designed this transceiver with an emphasis on minimizing crosstalk and signal reflection, which is crucial for maintaining signal integrity at high speeds.

Applications for the CD74FCT245M include, but are not limited to, data communication, telecommunication systems, networking equipment, and computer systems where efficient data transfer is a necessity. Its high-speed performance and bidirectional communication capabilities make it an excellent choice for professionals looking for a reliable solution to facilitate seamless data exchange between digital components.

Overall, the CD74FCT245M from Texas Instruments is a testament to the company's commitment to providing high-quality, high-performance integrated circuits that meet the rigorous demands of modern digital electronics.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess