EN
  • EN
  • DE

CD74HC00M96G4

Part No CD74HC00M96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High-Speed CMOS Logic Quad 2-Input NAND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160168-CD74HC00M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC00M96G4 CAD Model

Description

Product Overview: CD74HC00M96G4

The CD74HC00M96G4 is a high-performance, quad 2-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This device belongs to the HC family, which is well-known for its high-speed CMOS technology, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: The device comprises four independent 2-input NAND gates, providing versatile functionality in various logic circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2V to 6V, making it suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: The CD74HC00M96G4 boasts high-speed performance, with typical propagation delays as low as 8ns at a supply voltage of 5V.
  • Low Power Consumption: Despite its high-speed operation, the device maintains low power consumption, which is critical for energy-sensitive designs.
  • Output Drive Capability: The outputs can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families and enabling easy integration into mixed-technology systems.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The CD74HC00M96G4 is highly versatile and can be used in numerous digital applications, including:

  • Logic gate functions in computational circuits
  • Signal processing
  • Control systems
  • Communication systems
  • Embedded systems

Package and Quality

The device comes in a compact SOP-14 (Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability for the CD74HC00M96G4, making it a reliable choice for both commercial and industrial applications.

Conclusion

Overall, the CD74HC00M96G4 from Texas Instruments is a robust, high-speed logic gate IC that offers designers flexibility and performance in their digital designs. Its compatibility with a wide voltage range, low power consumption, and ability to work under varying temperature conditions make it a go-to component for engineers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3957 $51.4410
310+ $0.3247 $100.6570
480+ $0.3146 $151.0080
660+ $0.3044 $200.9040
850+ $0.2943 $250.1550
1,140+ $0.2638 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess