Product Overview: CD74HC125M High-Speed CMOS Logic Quad Bus Buffer
The CD74HC125M is a high-speed CMOS Logic Quad Bus Buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide high-performance buffering with a quad bus interface. It is suitable for a wide range of applications, including driving bus lines, memory address drivers, and input/output port drivers where it is necessary to isolate the input from the output.
Key Features
- Logic Type: Quad Buffer, Non-Inverting
- Logic Family: HC
- Supply Voltage Range: 2V to 6V
- Output Current: High 5.2mA, Low 5.2mA
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature Range: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The CD74HC125M features four independent buffer gates, each with three-state outputs that can be placed in a high-impedance state, effectively isolating the outputs from the bus lines. This is particularly useful in multiplexed applications where multiple devices may need to connect to a common bus without interference.
High-Speed CMOS Technology
Utilizing advanced CMOS technology, the CD74HC125M offers the high-speed operation similar to LSTTL combined with the very low power consumption characteristic of CMOS integrated circuits. This makes it an ideal choice for interfacing with high-speed logic and is compatible with most TTL families.
Robust Design for Reliability
With its wide operating temperature range, the CD74HC125M is designed to perform reliably in extreme conditions, making it well-suited for industrial and automotive applications. The device's robust design ensures a long operational lifespan and stable performance.
Applications
The versatility of the CD74HC125M allows it to be used in a variety of applications, including:
- Data bus buffering
- Memory address driving
- Input/output port driving
- Control line buffering
- Signal gating
Overall, the CD74HC125M from Texas Instruments is a reliable and efficient solution for buffering and interfacing needs in electronic circuits requiring high-speed and low-power operation.