EN
  • EN
  • DE

MC74HC4046AD

Part No MC74HC4046AD
Manufacturer ON Semiconductor
Description Phase-Locked Loop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219516-MC74HC4046AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4046AD CAD Model

Description

The MC74HC4046AD is a high-performance silicon-gate CMOS device that encompasses a trio of circuit functions pivotal to the realm of electronic design. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this integrated circuit is a versatile component in phase-locked loop (PLL) systems. It is particularly well-suited for applications requiring higher operating voltages, which range from 2V to 6V.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 2V to 6V, catering to a variety of design requirements.
  • Low Power Consumption: As part of the HC family, it features low power consumption, making it ideal for battery-operated equipment.
  • High Noise Immunity: Characteristic of CMOS devices, the MC74HC4046AD offers high noise immunity and low noise propagation.
  • Multiple Functions: It integrates a voltage-controlled oscillator (VCO), phase comparator, and a signal conditioning circuit to facilitate a wide range of PLL applications.

Applications

The MC74HC4046AD is highly versatile and can be employed in various applications such as:

  • Frequency synthesizers
  • FM modulation and demodulation
  • Signal conditioning and processing
  • Timing circuits
  • Voice and data communication systems

Performance and Quality

ON Semiconductor ensures that the MC74HC4046AD meets stringent quality standards, providing reliable performance for critical applications. The device's robust construction and CMOS technology contribute to its long-term reliability and durability.

Environmental and Regulatory Compliance

The MC74HC4046AD complies with various environmental and regulatory standards, affirming ON Semiconductor's commitment to sustainability and safety. It is designed to meet or exceed the requirements of the RoHS directive, ensuring minimal environmental impact.

Whether you are designing a complex communication system or a simple timing solution, the MC74HC4046AD from ON Semiconductor offers a reliable and efficient solution that engineers and designers can trust.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8137 $61.0275
175+ $0.6677 $116.8475
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6051 $290.4480
640+ $0.5425 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess