EN
  • EN
  • DE

CD74HC259M

Part No CD74HC259M
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ADDRESSABLE LATCH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 13ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765419-CD74HC259M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC259
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC259M CAD Model

Description

Overview of CD74HC259M

The CD74HC259M is a high-speed CMOS logic 8-Bit Addressable Latch manufactured by Texas Instruments. Designed to operate in a wide voltage range from 2V to 6V, it provides the functionality of an 8-bit storage register with 3-bit binary addressing and a common clear input. Its versatility and performance make it suitable for a broad array of applications, from industrial to consumer electronics.

Key Features

  • High-Speed Performance: The CD74HC259M is part of the high-speed CMOS range, offering fast toggling speeds that are essential for high-performance circuits.
  • Low Power Consumption: With CMOS technology, this device ensures low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • Wide Operating Voltage: It can function effectively across a voltage range of 2V to 6V, providing flexibility in various power environments and compatibility with both TTL and CMOS logic levels.
  • Addressable Latch Capability: The 8-bit storage with 3-bit addressing allows for selective data storage and retrieval, making it highly useful for data multiplexing and memory address decoding.
  • Common Clear Input: The inclusion of a common clear input enables the reset of all latches simultaneously, simplifying the control logic required for certain operations.

Applications

  • Industrial Controls
  • Data Storage Systems
  • Instrumentation
  • Communication Systems
  • Signal Processing

Product Specifications

The CD74HC259M is available in a 16-pin surface-mount package, ensuring its compatibility with modern PCB design and manufacturing techniques. Texas Instruments ensures that this device meets stringent quality standards, providing reliable performance for critical applications.

Conclusion

The CD74HC259M from Texas Instruments is an ideal choice for designers looking for a high-speed, low-power, and versatile addressable latch. Whether used in complex industrial systems or simple logic circuits, this device offers a combination of performance, power efficiency, and functionality that can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5382 $51.1290
230+ $0.4416 $101.5680
355+ $0.4278 $151.8690
485+ $0.4140 $200.7900
625+ $0.4002 $250.1250
840+ $0.3588 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess