EN
  • EN
  • DE

SN74LV373ADW

Part No SN74LV373ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC OCT D TRANSP LATCH 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LV373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74LV373ADWG4-ND,296-1687,296-1687-5,SN74LV373ADWG4,SN74LV373ADWE4,SN74LV373ADWE4-ND,2156-SN74LV373ADW-296
Standard Package 25
Win Source Part Number 1040543-SN74LV373ADW
Ultra Librarian 3D Model Ultra Librarian SN74LV373ADW CAD Model

Description

Product Overview: SN74LV373ADW

The SN74LV373ADW is a high-performance octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is an essential component in various digital systems, providing temporary data storage and ensuring data stability for downstream processing.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Logic Family: LV - Low-Voltage CMOS
  • Operating Voltage Range: 2V to 5.5V
  • Output Drive Capability: ±24mA at 3.3V
  • IC Package Type: SOIC
  • Pin Count: 20 pins
  • Propagation Delay Time: Fast propagation delay to support high-speed data operations
  • Temperature Range: Suitable for commercial applications with an operational range typically from -40°C to 85°C

Product Applications

The SN74LV373ADW is widely utilized in a variety of applications, including:

  • Temporary data storage
  • Buffering for data buses
  • Address latching in memory control systems
  • System logic for computers and peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LV373ADW is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's high standards. With its robust design, this IC is capable of withstanding the demanding conditions of commercial and industrial environments.

Environmental Compliance

The SN74LV373ADW adheres to environmental standards, being lead-free and RoHS compliant. Texas Instruments is dedicated to reducing the environmental impact of its products, and this component supports the development of greener electronic solutions.

Ordering and Packaging Information

When ordering the SN74LV373ADW, it is supplied in a tube or tape and reel packaging, suitable for automated assembly processes. The device's part number, including the DW suffix, indicates the SOIC package, which is conducive to space-saving designs while offering good thermal performance.

In conclusion, the SN74LV373ADW from Texas Instruments is a versatile and reliable component, ideal for designers looking to incorporate a high-quality octal latch into their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess