EN
  • EN
  • DE

CD74HC299M

Part No CD74HC299M
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV SHIFT REGISTER 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC299
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577551-CD74HC299M
Ultra Librarian 3D Model Ultra Librarian CD74HC299M CAD Model

Description

Product Overview: CD74HC299M from Texas Instruments

The CD74HC299M is a high-speed CMOS logic 8-Bit Universal Shift/Storage Register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74HC series, known for its high-speed operation comparable to the equivalent LS-TTL gates combined with the low power consumption of standard CMOS integrated circuits.

With its versatile configuration, the CD74HC299M can be utilized in a variety of applications, including data manipulation, signal processing, and communication systems. It operates as a universal shift register, allowing parallel and serial input or output, which makes it an essential component for digital systems requiring flexible data handling capabilities.

Key Features

  • Logic Type: 8-Bit Universal Shift/Storage Register
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • Shift Register Function: Serial to Serial/Parallel, Parallel to Serial/Parallel, and includes a direct overriding clear function.
  • High Throughput: Capable of shifting data at high speeds, which is critical for performance in fast computing environments.
  • Package / Case: The device comes in an SOIC-20 package, which is suitable for surface mounting and saves valuable board space.
  • Operating Temperature Range: -55°C to +125°C, ensuring reliability and functionality under extreme conditions.

Applications

The CD74HC299M is ideal for a multitude of applications that require data storage or transfer, such as:

  • Computer systems and data processors
  • Instrumentation and control systems
  • Communication devices
  • Signal processing units

With its robust design and flexible operation modes, the CD74HC299M is a versatile component that enhances the performance of a wide range of electronic systems. Texas Instruments' commitment to quality ensures that this IC meets the highest standards, providing reliability and efficiency to designers and engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9815 $53.9825
125+ $0.8054 $100.6750
195+ $0.7802 $152.1390
265+ $0.7550 $200.0750
345+ $0.7299 $251.8155
460+ $0.6544 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess