EN
  • EN
  • DE
  • IT

SN74ALVCH162334VR

Part No SN74ALVCH162334VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48TVSOP  /  Universal Bus Driver 16-Bit 48-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74ALVCH162334
Other Names 74ALVCH162334VRE4,296-12864-1,74ALVCH162334VRG4,74ALVCH162334VRG4,-74ALVCH162334VRG4R,296-12864-2,2156-SN74ALVCH162334VR,TEXTISSN74ALVCH162334VR,-74ALVCH162334VRE4,-296-12864-1,74ALVCH162334VRE4,-296-12864-1,296-12864-6,-74ALVCH162334VRE4R,-74ALVCH162334VRG4,-SN74ALVCH162334VRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255982-SN74ALVCH162334VR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162334VR CAD Model

Description

The SN74ALVCH162334VR from Texas Instruments is a high-performance, 16-bit universal bus driver designed with 3-state outputs. This integrated circuit is a part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVCH162334VR is specifically tailored for driving heavy loads with high-speed data transfer while maintaining low power consumption.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Bus Interface: Universal 16-bit bus driver
  • Output Configuration: 3-state outputs for bus-oriented applications
  • Operating Voltage: 2.3V to 3.6V, which allows for interfacing with 3.3V logic levels
  • Drive Capability: ±24-mA output drive at 3.3V
  • Data Transfer Rate: High-speed data transfer rates, suitable for backplane or bus interface applications
  • Package: Very-Thin Shrink Small-Outline Package (TVSOP) for reduced space requirements

Applications

The SN74ALVCH162334VR is ideal for a variety of applications where high-speed data transfer and low power consumption are essential. It is commonly used in:

  • Memory drivers
  • Buffer drivers
  • Data buses for servers and workstations
  • Backplane driving
  • Telecommunications

Performance and Quality

With Texas Instruments' commitment to quality, the SN74ALVCH162334VR is designed to meet the rigorous demands of modern electronic devices. It offers enhanced signal integrity and reduced noise, which is crucial for maintaining the integrity of high-speed data. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Environmental Compliance

The SN74ALVCH162334VR complies with RoHS directives, making it an environmentally friendly choice for electronic manufacturers looking to reduce the ecological impact of their products.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $4.7180
Texas Instruments
IC 18BIT UNIV TXRX 56-SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.0993
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $13.0388
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.7848
ON Semiconductor
18-Bit Universal Bus Transceivers with 3-STATE Outputs | IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $20.0786
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.4631
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $1.7767

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess