EN
  • EN
  • DE

SN74ALVCHR16601DL

Part No SN74ALVCHR16601DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tube
Product Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVCHR16601
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896485-SN74ALVCHR16601DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16601DL CAD Model

Description

Product Overview: SN74ALVCHR16601DL

The SN74ALVCHR16601DL from Texas Instruments is a high-performance, 18-bit universal bus transceiver with 3-state outputs. This integrated circuit is part of TI's advanced line of high-speed, low-power logic devices designed to operate with a 2.5V to 3.6V VCC supply. It is particularly suitable for facilitating communication between mismatched data buses in systems that require high data throughput and low power consumption.

Featuring a bus-hold data inputs feature, the SN74ALVCHR16601DL eliminates the need for external pull-up/pull-down resistors, thus simplifying board design and reducing board space requirements. The device's inputs and outputs are designed to support the transmission of data at speeds that are significantly higher than those of traditional 5V logic devices, making it an excellent choice for interfacing with high-speed microprocessors and memory devices.

Key Features:

  • Wide Bus Interface: This device can interface an 18-bit bus on both the A and B sides, which is ideal for wide data path applications.
  • High-Speed Operation: It is capable of operating at high speeds, which is essential for modern digital systems where fast data transfer is critical.
  • Low Power Consumption: The SN74ALVCHR16601DL is designed for low-power operation, making it suitable for battery-powered and power-sensitive applications.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can share a data bus without interference, as outputs can be placed in a high-impedance state.
  • Bus-Hold Data Inputs: This feature provides a built-in weak keeper circuit to maintain the last state seen at the input without the need for external components.
  • Voltage Range: Operates over a broad voltage range (2.5V to 3.6V), providing design flexibility for various system voltage requirements.
  • Package: The device comes in a 56-pin SSOP (Shrink Small-Outline Package) that is conducive to space-saving on PCBs.

With its robust feature set, the SN74ALVCHR16601DL is an excellent choice for applications that require reliable high-speed data transfer, such as telecommunications, computing, and industrial systems. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements expected in professional electronic designs.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
Lowest to $0.9390
IDT, Integrated Device Technology Inc
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4864 $52.2144
50+ $2.0402 $102.0100
76+ $1.9764 $150.2064
105+ $1.9127 $200.8335
136+ $1.8489 $251.4504
181+ $1.6576 $300.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess