EN
  • EN
  • DE
  • IT

SN74LVTH16501DGGR

Part No SN74LVTH16501DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1100815-SN74LVTH16501DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16501DGGR CAD Model

Description

The SN74LVTH16501DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This product belongs to TI's extensive family of logic devices and is particularly suitable for applications that require high-speed data transfer and low-power consumption.

Key Features:

  • Technology: The device incorporates low-voltage, high-speed Transceiver Logic (LVTTL) technology, ensuring compatibility with 3.3V systems while maintaining the ability to interface with 5V systems.
  • Bus Transceiver: It functions as a 16-bit universal bus transceiver with 3-state outputs, enabling bidirectional communication between two buses.
  • Package: The SN74LVTH16501DGGR is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards.
  • Performance: With a typical voltage range of 2.7V to 3.6V, this device supports high-speed data transfer while maintaining low power dissipation.
  • Compatibility: It is designed for use in applications that require asynchronous communication between data buses. The device can be used in memory interleave operations, thus enabling wider data pathways than the width of the memory itself.

Applications:

The versatility of the SN74LVTH16501DGGR makes it ideal for a wide range of applications, including:

  • Computer motherboards and memory modules
  • Data communication and telecommunication systems
  • Servers and networking equipment
  • Industrial control and automation systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVTH16501DGGR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and telecommunications markets. The device is RoHS compliant and is designed for extended temperature ranges, ensuring reliable performance in a variety of environments.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74ALVCH162601DGG -
Lowest to $12.0667
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.7848
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.0993
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $13.0388
Texas Instruments
18-BIT LVTTL-TO-GTLP UNIVERSAL BUS TRANSCEIVER | IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $12.9058
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.3031
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7180 $51.8980
26+ $3.8712 $100.6512
40+ $3.7502 $150.0080
56+ $3.6293 $203.2408
72+ $3.5083 $252.5976
96+ $3.1454 $301.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess