EN
  • EN
  • DE
  • IT

SN74GTLPH16612DL

Part No SN74GTLPH16612DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT LVTTL-TO-GTLP UNIVERSAL BUS TRANSCEIVER | IC UNIV BUS TXRX 18BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74GTLPH16612
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1254438-SN74GTLPH16612DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16612DL CAD Model

Description

SN74GTLPH16612DL - Texas Instruments

The SN74GTLPH16612DL is a high-performance, 18-bit universal bus transceiver from Texas Instruments that is designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is part of the GTLP (Gunning Transceiver Logic Plus) family, which is known for its low-voltage, high-speed operation and compatibility with LVTTL (Low-Voltage TTL) levels.

Featuring 18-bit bus transceiver functions with split ground pins for the B-port, the SN74GTLPH16612DL offers a wide range of flexibility for designers. The device enables direct down-translation from 3.3V to 2.5V and up-translation from 2.5V to 3.3V, making it an ideal choice for interfacing between different logic levels in a mixed-voltage system. This can be particularly useful in applications like server backplanes, desktops, workstations, and communication equipment where various voltage domains need to communicate reliably.

The SN74GTLPH16612DL comes in a 56-pin SSOP (Shrink Small-Outline Package) which provides a space-saving footprint while maintaining robustness for a variety of PCB layouts. With a max data rate of 100 Mbps and a wide operating temperature range, the device is suited for environments that demand high-speed data transfer and reliability under varying conditions.

Additional features include bus-hold data inputs to eliminate the need for external pullup/pulldown resistors, thus simplifying board design and reducing board space. The device also offers a control-function circuitry that includes output-enable (OE) inputs and direction-control (DIR) inputs, which are organized to operate the device as two 8-bit transceivers or one 16-bit transceiver.

To ensure signal integrity, the SN74GTLPH16612DL is equipped with GTLP output levels with a reduced output swing on the A port, which minimizes noise in the system. This product is also characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of industrial applications.

Texas Instruments' commitment to quality and reliability is evident in the SN74GTLPH16612DL, making it a trusted component for engineers and designers looking to create high-performance, mixed-voltage digital systems.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $1.7767
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.4631
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.6833
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.0993
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Lowest to $1.0969
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.7848
Texas Instruments
IC 18BIT UNIV TXRX 56-SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Lowest to $50.3997

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9058 $64.5290
11+ $10.5894 $116.4834
17+ $10.2585 $174.3945
23+ $9.9276 $228.3348
30+ $9.5966 $287.8980
40+ $8.6038 $344.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess