EN
  • EN
  • DE
  • IT

74ABT162500DLRG4

Part No 74ABT162500DLRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC 18BIT UNIV TXRX 56-SSOP  /  Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT162500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1040050-74ABT162500DLRG4
Ultra Librarian 3D Model Ultra Librarian 74ABT162500DLRG4 CAD Model

Description

Product Overview: 74ABT162500DLRG4 from Texas Instruments

The 74ABT162500DLRG4 is a high-performance, non-inverting 18-bit universal bus transceiver designed by Texas Instruments. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology. The device is tailored to facilitate bidirectional communication between two buses of 18-bit width and is particularly suitable for driving highly capacitive or relatively low-impedance loads.

The 74ABT162500DLRG4 boasts a wide operating voltage range of 4.5V to 5.5V, making it versatile for various applications. Its robust design allows for high-speed operation, which is a critical feature for modern digital systems that require fast data transfer rates.

Featuring two sets of D-type latches, the device ensures that data flows smoothly from the A bus to the B bus or vice versa, depending on the direction control (DIR) input. The output enable (OE) inputs are used to control the transceiver functions, allowing for a high degree of flexibility in managing the flow of data.

One of the key attributes of the 74ABT162500DLRG4 is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies board design and reduces overall system costs. The device also supports live insertion and withdrawal, minimizing disruption to the bus when modules are added or removed.

Encased in a low-profile 56-pin SSOP (Shrink Small Outline Package), the 74ABT162500DLRG4 is designed for space-constrained applications. Its compact footprint makes it an ideal choice for densely packed PCBs where space is at a premium.

Whether it's used in telecommunications, computing, or industrial systems, the 74ABT162500DLRG4 from Texas Instruments is engineered to deliver reliable and high-speed performance. Its combination of advanced technology, versatile features, and compact design makes it an essential component for developers looking to create efficient and robust digital interfaces.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available from Texas Instruments.

You May Also Be Interested in

Texas Instruments
18-BIT LVTTL-TO-GTLP UNIVERSAL BUS TRANSCEIVER | IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $12.9058
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $20.0786
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Lowest to $50.3997
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $13.0388
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.0993
Texas Instruments
18-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS
Lowest to $13.6315
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.7848
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess