The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74GTL16612DL

Part No SN74GTL16612DL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 18-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $7.244 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.7880
$58.728
13+
$8.0320
$104.416
20+
$7.7810
$155.620
27+
$7.5300
$203.310
35+
$7.2790
$254.765
46+
$6.5260
$300.196
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
74GTL16612DGGRG4;  74GTL16612DGGRE4;  SN74GTL16612DGG; 
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date May 01, 2005
Family Name SN74GTL16612
Supply and Demand Status Limited
Fake Threat In the Open Market 61 pct.
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1254422-SN74GTL16612DL
Manufacturer Package 56-SSOP
Package 56-BSSOP (0.295", 7.50mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3.15 V ~ 3.45 V
Current - Output High, Low 32mA, 64mA
Number of Circuits 18-Bit
Logic Type Universal Bus Transceiver
Packaging Tube
Series 74GTL
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)

Description

SN74GTL16612DL - Texas Instruments

The SN74GTL16612DL is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the GTL (Gunning Transceiver Logic) family and is particularly well-suited for applications requiring high-speed signal transmission and translation.

Key Features

  • Logic Family: GTL
  • Logic Type: Universal Bus Transceiver
  • Number of Bits: 18-bit transceiver with 18-bit LVTTL-to-GTL bus transceiver
  • Output Type: Differential
  • Voltage - Supply: 3.0V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)

Product Applications

The SN74GTL16612DL is designed for a wide range of applications that require high-speed data transfer and level shifting, such as:

  • Server and networking infrastructure
  • Data communication systems
  • Memory interfacing
  • Signal bridging between different voltage domains

Performance and Quality

With its robust design, the SN74GTL16612DL ensures reliable performance in a variety of conditions. Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of the industrial and communication markets, providing both high-speed functionality and durability.

Environmentally Friendly

Committed to environmental sustainability, Texas Instruments has ensured that the SN74GTL16612DL is compliant with RoHS standards, minimizing the use of hazardous substances in its production.

Availability

The SN74GTL16612DL is available in bulk and tape-and-reel packaging, making it suitable for high-volume production. For detailed specifications, technical documentation, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.