CD74HC40105 High-Speed CMOS Logic 4-Stage FIFO Register
The CD74HC40105 device from Texas Instruments is a high-speed silicon-gate CMOS 4-stage FIFO register that is designed to handle fast and efficient data buffering in a variety of digital systems. This integrated circuit is particularly well-suited for applications requiring orderly data management such as queue storage, serial-to-parallel conversion, and vice versa.
With its 4-bit wide storage, the CD74HC40105 allows for parallel data input and output, offering a flexible and reliable solution for systems requiring temporary data storage during processing. The FIFO (First In, First Out) structure ensures that data is read in the same order as it was written, preserving the sequence integrity which is crucial in synchronous data transfers and communication protocols.
The device operates over a broad voltage range from 2V to 6V, making it compatible with a wide array of logic families and allowing for easy integration into both existing and new designs. The low power consumption of the CD74HC40105 is a significant advantage, as it minimizes the impact on power budgets in battery-operated and power-sensitive applications.
Key features of the CD74HC40105 include:
- Logic Family: CMOS
- Operating Voltage Range: 2V to 6V
- Storage Capability: 4-stage FIFO register with 4-bit width
- High-Speed Performance: Ensures rapid data handling and processing
- Low Power Consumption: Ideal for power-sensitive applications
- Package Options: Available in various package types to suit different board layouts and space constraints
With its robust design and high functionality, the CD74HC40105 is a versatile component that can be used in a multitude of digital applications, including data acquisition systems, communication interfaces, and digital signal processing. Its ease of use, combined with Texas Instruments' commitment to quality, makes it a reliable choice for designers looking to implement efficient data buffering in their electronic designs.
For more detailed information, including electrical characteristics and pin configurations, designers are encouraged to consult the official datasheet provided by Texas Instruments.