EN
  • EN
  • DE

CD74HC4017QPWRG4Q1

Part No CD74HC4017QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 10BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4017
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577575-CD74HC4017QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CD74HC4017QPWRG4Q1 CAD Model

Description

CD74HC4017QPWRG4Q1 - Texas Instruments High-Speed CMOS Logic Decade Counter/Divider

The CD74HC4017QPWRG4Q1 from Texas Instruments is a high-speed silicon-gate CMOS Decade Counter/Divider integrated circuit, designed for use in automotive and industrial applications. This device is part of the advanced high-speed CMOS family which offers a blend of speed and power efficiency.

Featuring a 10-stage divide-by-10 Johnson counter with 10 decoded outputs, this component is capable of delivering high-performance counting solutions. Each output can drive up to 10 LSTTL loads, which makes it highly versatile for interfacing with other logic families. The CD74HC4017QPWRG4Q1 has a wide operating voltage range from 2V to 6V, providing a flexible power supply solution suitable for a variety of electronic systems.

With its robust design, the CD74HC4017QPWRG4Q1 is qualified for automotive applications, ensuring reliability and performance under extreme conditions. The device is also characterized for operation from -55°C to 125°C, ensuring its functionality across a broad temperature range, making it ideal for harsh environments.

The counter advances on the negative-going edge of the clock signal, which is provided by an external oscillator. A high level on the RESET line resets the counter to its zero state. The device also features a standard TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mounting and helps in saving PCB space.

Key features of the CD74HC4017QPWRG4Q1 include:

  • 10 Decoded outputs
  • Wide Operating Voltage Range: 2V to 6V
  • High Current Drive Capability: 10 LSTTL Loads
  • Low Power Consumption: 80uA maximum ICC
  • Temperature Range: -55°C to 125°C
  • Qualified for Automotive Applications
  • Standard TSSOP Packaging

Whether you're designing automotive electronics, industrial timers, frequency dividers, or other sophisticated digital logic circuits, the CD74HC4017QPWRG4Q1 offers reliability and high performance. Its advanced features and robust design make it an excellent choice for engineers looking for a dependable counter/divider solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess