EN
  • EN
  • DE

CD74HC4046AEE4

Part No CD74HC4046AEE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High-Speed CMOS Logic Phase-Locked Loop with VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160267-CD74HC4046AEE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC4046AEE4 CAD Model

Description

Product Overview: CD74HC4046AEE4 by Texas Instruments

The CD74HC4046AEE4 is a high-performance CMOS Logic Phase-Locked Loop (PLL) integrated circuit manufactured by Texas Instruments. This device is designed to deliver precise control and versatility in frequency synthesis and modulation applications. It is commonly used in a wide array of electronic products, ranging from communication devices to instrumentation and control systems.

The CD74HC4046AEE4 features a voltage-controlled oscillator (VCO), two different phase comparators (PC1 and PC2), a zener diode for VCO control voltage input, and a source follower as an output of the VCO. The inclusion of two phase comparators allows for flexibility in design, as each comparator provides different characteristics suitable for various applications.

Key Features:

  • Voltage-Controlled Oscillator: The VCO operates over a wide frequency range, enabling it to be used for a multitude of applications that require frequency control.
  • Phase Comparators: Two phase comparators with different response characteristics provide options for phase detection and correction, enhancing the versatility of the PLL system.
  • High Supply Voltage Range: The device operates with a supply voltage range from 2V to 6V, making it compatible with other standard logic families.
  • Linear Frequency Modulation: The capability for linear frequency modulation is provided through the zener diode, which allows for a stable VCO control voltage.
  • Low Power Consumption: As part of the CMOS family, the CD74HC4046AEE4 ensures low power dissipation which is critical for battery-powered devices.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, from -55°C to 125°C, suitable for harsh environmental conditions.

Applications:

The CD74HC4046AEE4 is ideal for applications that require reliable frequency control, such as:

  • Wireless communication systems
  • Signal processing
  • Function generators
  • Frequency modulation and demodulation
  • Instrumentation

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC4046AEE4 is an excellent choice for designers looking to implement a PLL in their systems. The device's high integration reduces the need for external components, thereby simplifying design and saving board space.

You May Also Be Interested in

Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6662 $53.2960
185+ $0.5467 $101.1395
285+ $0.5296 $150.9360
395+ $0.5125 $202.4375
505+ $0.4954 $250.1770
680+ $0.4442 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,001 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess