EN
  • EN
  • DE

CD74HC4051MM96EP

Part No CD74HC4051MM96EP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC / ANALOG MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 130Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Single Supply Voltage (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±1V ~ 5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 400nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series 74HC4051
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808687-CD74HC4051MM96EP
Ultra Librarian 3D Model Ultra Librarian CD74HC4051MM96EP CAD Model

Description

CD74HC4051MM96EP: High-Performance Analog Multiplexer/Demultiplexer

The CD74HC4051MM96EP is a high-quality analog multiplexer/demultiplexer from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of applications. This integrated circuit is part of Texas Instruments' "Enhanced Product" (EP) line, which ensures it meets the stringent requirements of mission-critical systems, including industrial, automotive, and military applications.

This device features a single 8-channel multiplexer/demultiplexer configuration, allowing it to route one of eight different analog signals to a single output or vice versa. The CD74HC4051MM96EP operates with a wide analog input voltage range, making it suitable for various signal levels. Additionally, it is characterized for operation from -55°C to 125°C, ensuring its performance in extreme temperature environments.

The CD74HC4051MM96EP is fabricated using silicon-gate CMOS technology, which provides the benefit of lower power consumption while maintaining high-speed operation. This technology also ensures reduced crosstalk between switching channels and minimizes off-channel leakage, which is critical for achieving high accuracy in signal routing applications.

Key features of the CD74HC4051MM96EP include:

  • Logic-level conversion capability, which allows it to interface with different logic levels.
  • Low ON resistance, enhancing signal integrity and reducing power loss.
  • Low crosstalk between switches, ensuring minimal signal interference.
  • High noise immunity, characteristic of CMOS devices, providing robust performance in electrically noisy environments.
  • Low power consumption, a hallmark of CMOS technology, making it ideal for battery-powered and power-sensitive applications.

The device comes in a compact MSOP (Micro-Size Package) with 10 pins, providing a space-saving solution without compromising functionality. The pin configuration is designed for easy PCB layout and straightforward interfacing with other components in a system.

Whether you're designing for aerospace, communication systems, data acquisition, or any application requiring reliable analog signal management, the CD74HC4051MM96EP offers the performance and durability to meet your needs. With Texas Instruments' commitment to quality, this multiplexer/demultiplexer stands out as a dependable component for your high-stakes projects.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3090 $50.9850
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2601 $200.2770
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,720 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess