EN
  • EN
  • DE

CD74HC4067SM96

Part No CD74HC4067SM96
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 8.5 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 51ns, 49ns
-3db Bandwidth 89MHz
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 800nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 24-SSOP
Win Source Part Number 1028416-CD74HC4067SM96
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian CD74HC4067SM96 CAD Model

Description

Product Overview: CD74HC4067SM96

The CD74HC4067SM96 is a high-performance, digitally controlled analog switch fabricated by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit (IC) is part of the HC family and is designed to provide efficient multiplexing and demultiplexing of analog or digital signals. It is an essential component in various applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • 16-Channel Multiplexer/Demultiplexer: The CD74HC4067SM96 offers 16 analog channels which can be controlled by a 4-bit binary address. This allows for a broad range of signal management possibilities within a single IC.
  • Wide Operating Voltage Range: With an operational voltage range of 2V to 6V, this multiplexer is suitable for interfacing with both TTL and CMOS logic levels, providing design flexibility for a variety of systems.
  • Low ON Resistance: The switch features low ON resistance, which translates to minimal signal distortion and ensures high signal integrity during the routing process.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the purity of signal transmission, especially in sensitive audio and data applications.
  • Break-before-make Switching: This functionality ensures that a new channel connection is made only after the previous connection has been broken, preventing undesirable signal mixing.

Applications

The versatility of the CD74HC4067SM96 makes it an ideal choice for a wide array of applications. It is particularly useful in:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/video switching

Package and Quality

The CD74HC4067SM96 comes in a surface-mount, lead-free package that is designed for automated assembly processes, ensuring a reliable connection to the PCB. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting stringent industry requirements for performance and reliability.

Part Number: CD74HC4067SM96

Manufacturer: Texas Instruments

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3927 $51.0510
315+ $0.3222 $101.4930
485+ $0.3121 $151.3685
665+ $0.3021 $200.8965
860+ $0.2920 $251.1200
1,150+ $0.2618 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,010 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess