EN
  • EN
  • DE

CD74HCT08QDRCT

Part No CD74HCT08QDRCT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Package Bulk
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features -
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 15pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1378141-CD74HCT08QDRCT
Ultra Librarian 3D Model Ultra Librarian CD74HCT08QDRCT CAD Model

Description

Overview of Texas Instruments CD74HCT08 Quad 2-Input AND Gate

The Texas Instruments CD74HCT08 is a high-speed CMOS Logic Quad 2-Input AND Gate integrated circuit. This device is part of the HCT family, which is designed to meet the needs of high-performance digital systems where low power consumption and high noise immunity are essential. The CD74HCT08 is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications including industrial, automotive, and telecommunications.

Key Features of the CD74HCT08QDRCT

  • Logic Type: The CD74HCT08 features four independent 2-input AND gates, providing the basic function of outputting a high level only when both inputs are high.
  • Supply Voltage Range: It operates on a wide range of supply voltages from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • High Noise Immunity: True HCT-type input characteristics with high noise immunity make the CD74HCT08QDRCT suitable for interfacing with TTL levels.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with various types of digital circuits.
  • Package: The device comes in a small-outline package (SOIC) which is ideal for space-constrained applications.

Applications

The CD74HCT08QDRCT is versatile and can be used in various digital functions such as:

  • Logic and computing applications
  • Data processing
  • Signal gating
  • Industrial controls
  • Automotive systems that require robust performance in harsh environments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT08QDRCT is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding applications. The device also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, which is a testament to its durability and longevity.

Whether you're designing a simple logic gate circuit or integrating into a complex digital system, the CD74HCT08QDRCT from Texas Instruments provides the performance and reliability you need.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3700 $51.8000
330+ $0.3036 $100.1880
510+ $0.2942 $150.0420
705+ $0.2847 $200.7135
910+ $0.2752 $250.4320
1,220+ $0.2467 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess