EN
  • EN
  • DE

CD74HCT10M

Part No CD74HCT10M
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High-Speed CMOS Logic Triple 3-Input NAND Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 24ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160347-CD74HCT10M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT10
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT10M CAD Model

Description

CD74HCT10M Triple 3-Input NAND Gate from Texas Instruments

The CD74HCT10M is a high-speed CMOS Logic Triple 3-Input NAND Gate integrated circuit, designed and manufactured by the renowned company Texas Instruments. This device is a part of the HCT family, which is known for combining the high noise immunity of CMOS technology with the speed performance of TTL devices. The CD74HCT10M is fabricated with silicon gate CMOS technology which ensures low power consumption and a broad range of operating conditions.

Encased in a compact SOIC-14 package, the CD74HCT10M offers a trio of 3-input NAND gates, which are fundamental components in digital electronics. Each gate is independent, allowing flexibility in circuit design and making it suitable for a wide array of applications including logic function implementation, signal gating, and hardware logic control systems.

The device is characterized for operation from -55°C to 125°C, ensuring reliability across extreme temperature ranges, making it an excellent choice for demanding environments. The CD74HCT10M also features a balanced propagation delay and transition times, which is a critical aspect for synchronous operations in high-speed systems.

With a standard supply voltage range of 4.5V to 5.5V, the CD74HCT10M is compatible with most 5V systems and can interface with TTL logic levels. This compatibility is essential for mixed-technology systems that require both CMOS and TTL operational characteristics. Additionally, the input pins are designed to withstand high electrostatic discharge (ESD) events, thereby providing enhanced robustness for the device.

Key specifications of the CD74HCT10M include:

  • Logic Type: Triple 3-Input NAND Gate
  • Package / Case: SOIC-14
  • Operating Temperature: -55°C to 125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • High Output Current: -4mA / 4mA
  • Propagation Delay Time: 18ns at 4.5V

Overall, the CD74HCT10M from Texas Instruments is a reliable and versatile logic gate IC suitable for a variety of digital applications where low power consumption and high speed are required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess