Product Overview: 74HCT540N by NXP Semiconductors
The 74HCT540N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This integrated circuit is designed to have octal buffers and line drivers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
- Output Current: High-level output current of -6 mA and low-level of 6 mA
- Pin Configuration: 20-pin DIP (Dual In-line Package)
- Propagation Delay: Fast propagation delay time, ensuring quick response times for critical applications
- Temperature Range: Operating temperatures from -40°C to +125°C, suitable for industrial environments
Applications
The 74HCT540N is versatile and can be used in a wide range of applications, including:
- Buffering and driving bus lines in computer systems
- Memory address driving for high-speed memory modules
- Interface between different logic families due to its TTL compatibility
- Control systems requiring high drive capabilities
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74HCT540N is no exception. It is manufactured using state-of-the-art technology for dependable performance in various electronic applications. Furthermore, it is rigorously tested to ensure it meets NXP's stringent quality and reliability standards.
Environmental Compliance
The 74HCT540N is designed not only for functional excellence but also with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics.
For electronic designers and engineers looking for a reliable octal buffer/line driver, the 74HCT540N from NXP Semiconductors is a top-tier component that combines performance with durability and environmental responsibility.