EN
  • EN
  • DE

CD74HCT126E

Part No CD74HCT126E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High Speed CMOS Logic Quad Buffer, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1160353-CD74HCT126E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT126
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT126E CAD Model

Description

Product Overview: CD74HCT126E Quad Buffer/Line Driver from Texas Instruments

The CD74HCT126E is a high-performance CMOS Quad Buffer/Line Driver designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is specifically engineered to provide high-speed and high-drive capabilities while maintaining low power consumption, making it an ideal choice for a wide range of digital applications.

Featuring four independent buffer/line drivers with 3-state outputs, the CD74HCT126E is capable of driving bus lines or buffer memory address registers. Each buffer has its own output enable pin, allowing for greater flexibility and control in various circuit designs. When the output enable (OE) input is high, the output is in a high-impedance state, which effectively isolates the output from the bus line.

The device operates at a voltage range of 4.5V to 5.5V, which aligns with standard TTL levels, and is thus easily interfaced with TTL logic components. The CD74HCT126E is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Key features of the CD74HCT126E include:

  • Logic Type: Quad Buffer/Line Driver with 3-state outputs
  • Supply Voltage: 4.5V to 5.5V, compatible with TTL levels
  • Independent Channels: 4
  • Output Enable Control: Separate OE for each channel
  • Temperature Range: -55°C to 125°C
  • Package: DIP-14 (Dual In-line Package with 14 pins)
  • Typical Power Dissipation: Low
  • High Noise Immunity: Yes

With its robust design and high noise immunity, the CD74HCT126E is suitable for interfacing with a variety of digital systems, such as computers, communication equipment, and data processing units. The device's packaging is a standard DIP-14, which is widely used in through-hole PCB designs.

In summary, the CD74HCT126E from Texas Instruments is a versatile and reliable component that offers the functionality of four independent buffers with the added advantage of 3-state outputs. Its compatibility with TTL logic levels and low power dissipation make it a go-to choice for designers looking to create efficient and high-performing digital circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4718 $51.8980
260+ $0.3872 $100.6720
400+ $0.3751 $150.0400
555+ $0.3630 $201.4650
715+ $0.3509 $250.8935
955+ $0.3146 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess