EN
  • EN
  • DE

CD74HCT153M

Part No CD74HCT153M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74HCT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HCT153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-9255-5, CD74HCT153MG4-ND, CD74HCT153MG4, -CD74HCT153MG4-NDR, 296-9255-5, -CD74HCT153ME4, -CD74HCT153MG4, -CD74HCT153M-NDR, -CD74HCT153ME4-NDR, CD74HCT153ME4-ND, CD74HCT153ME4, -296-9255-5-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915165-CD74HCT153M
Ultra Librarian 3D Model Ultra Librarian CD74HCT153M CAD Model

Description

Product Overview: CD74HCT153M Dual 4-Input Multiplexer

The CD74HCT153M is a high-speed CMOS logic dual 4-input multiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which combines the wide operating voltage range of CMOS with the speed and drive characteristics of bipolar transistors. The CD74HCT153M is known for its robust performance and reliable operation in a variety of digital applications.

Key Features

  • Logic Type: 4-Input Multiplexer
  • Output Type: Differential
  • Number of Circuits: 2
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: 23ns at 4.5V
  • Current - Output High, Low: 4mA, 4mA

Functional Description

The CD74HCT153M contains two identical, independently selectable 4-input multiplexers. Each multiplexer has four binary control inputs (A, B, C, and D) and an inhibit input (E), which when high, disables the multiplexer and forces its output low. The two 4-input multiplexers share a common binary address input, allowing the selection of one of the four inputs to be routed to the output. The selected input appears at the output in non-inverted form.

Applications

The versatility of the CD74HCT153M allows it to be used in a wide range of applications, including:

  • Data selection and routing
  • Function generation
  • Signal gating
  • Control logic
  • Computer memory address decoding

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD74HCT153M is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Environmental Compliance

The CD74HCT153M is RoHS compliant and lead-free, making it a suitable choice for environmentally conscious applications requiring reduced levels of harmful substances.

With its balanced combination of speed, power efficiency, and versatile functionality, the CD74HCT153M from Texas Instruments represents a reliable solution for designers looking to implement efficient multiplexing operations in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3172 $50.7520
385+ $0.2603 $100.2155
595+ $0.2522 $150.0590
820+ $0.2440 $200.0800
1,060+ $0.2359 $250.0540
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,912 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess