EN
  • EN
  • DE

CD74HCT175M

Part No CD74HCT175M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 25MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1008643-CD74HCT175M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT175M CAD Model

Description

Overview of Texas Instruments CD74HCT175M High-Speed CMOS Logic Quad D-Type Flip-Flop

The CD74HCT175M is a high-speed CMOS Logic Quad D-Type Flip-Flop with clear, manufactured by Texas Instruments. This integrated circuit (IC) is designed to meet the stringent speed and power requirements of contemporary digital systems. It features four independent D-type flip-flops with common clear and clock inputs, making it a versatile component for a wide range of applications including buffers, registers, and control circuits.

Key Features

  • Logic Type: Quad D-Type Flip-Flop with clear
  • IC Package Type: SOIC-16
  • Operating Temperature Range: -55°C to 125°C, ensuring reliability across a wide range of environmental conditions
  • Logic Family: HCT
  • Propagation Delay Time: Fast output response time, suitable for high-speed operations
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL level logic while offering CMOS level power consumption
  • Output Current: Capable of driving 10 LS-TTL loads

Applications

The CD74HCT175M is ideal for a variety of digital applications, including:

  • Data storage and retrieval systems
  • Shift registers
  • Control and instrumentation circuits
  • Counters and dividers
  • State machines

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT175M is no exception. It is fabricated using high-quality materials and tested to meet stringent industry standards for performance and reliability. Additionally, the IC is RoHS compliant, ensuring adherence to environmental regulations and a commitment to sustainability.

Design Support

Designers can take advantage of Texas Instruments' extensive support resources, including detailed datasheets, application notes, and design tools. These resources provide valuable information to help integrate the CD74HCT175M into various systems with ease and confidence.

In summary, the CD74HCT175M from Texas Instruments is a reliable and efficient solution for designers looking to implement flip-flops in their digital logic circuits. Its high-speed operation, low power consumption, and broad operating temperature range make it a highly adaptable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4264 $51.1680
290+ $0.3499 $101.4710
445+ $0.3390 $150.8550
610+ $0.3280 $200.0800
790+ $0.3171 $250.5090
1,060+ $0.2843 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess