EN
  • EN
  • DE

CD74HCT175MT

Part No CD74HCT175MT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 25MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771404-CD74HCT175MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT175
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT175MT CAD Model

Description

Product Overview: CD74HCT175MT from Texas Instruments

The CD74HCT175MT is a high-speed CMOS Logic Quad D-Type Flip-Flop with Clear, designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which is characterized by the combination of the high noise immunity of CMOS technology and the low power consumption of TTL. It is a versatile component used in a wide range of digital applications, including data storage, data transfer, and signal processing.

This flip-flop features four D-type flip-flops with individual D inputs and Q and Q̅ outputs. The device is edge-triggered, meaning that the state of the D input is captured at the time of the rising edge of the clock pulse and is transferred to the output during the subsequent clock cycle. The clear input is asynchronous and when activated, it forces all Q outputs to a low state, effectively resetting the device.

Key Features

  • Logic Type: Quad D-Type Flip-Flop with Clear
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with other 5V logic families.
  • High-Speed Performance: Typical shift frequency of 50MHz at 5V.
  • Low Power Consumption: Combines CMOS technology's low quiescent current with TTL's high-speed capability.
  • Output Drive Capability: Capable of driving 10 LSTTL loads.
  • Temperature Range: Designed to operate from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions.
  • Packaging: Available in a surface-mount package, specifically the SOIC-16 (Small Outline Integrated Circuit) configuration.

Applications

The CD74HCT175MT is ideal for use in a variety of digital applications, such as:

  • Data storage systems
  • Shift registers
  • Control systems
  • Instrumentation
  • Communication systems

With its combination of high-speed performance, robust operating temperature range, and compatibility with existing 5V systems, the CD74HCT175MT from Texas Instruments is a reliable choice for designers looking to implement flip-flops in their digital logic circuits.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0391 $51.9550
120+ $0.8526 $102.3120
185+ $0.8260 $152.8100
255+ $0.7994 $203.8470
325+ $0.7727 $251.1275
435+ $0.6928 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess