EN
  • EN
  • DE

TL103WIDG4

Part No TL103WIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL OPERATIONAL AMPLIFIERS WITH INTERNAL REFERENCE | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 900kHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 700μA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL103W
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268038-TL103WIDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL103WIDG4 CAD Model

Description

The TL103WIDG4 is a versatile integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring dual operational amplifiers (op-amps) and a precision voltage reference. This combination makes the TL103WIDG4 an ideal choice for power supply control and battery-operated devices, among other applications.

Key Features

  • Dual Operational Amplifiers: The device includes two internally compensated, high-gain operational amplifiers optimized for low-voltage, single-supply operation. This makes it suitable for a variety of analog signal processing tasks.
  • Precision Voltage Reference: The integrated 2.5V voltage reference offers a stable and precise voltage, which is essential for accurate analog-to-digital conversion, making it ideal for measurement and control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TL103WIDG4 operates with a quiescent current that is typically low, thereby extending the battery life of portable devices.
  • Wide Operating Voltage Range: It can function across a broad voltage range from 3V to 36V for single-supply operations, or ±1.5V to ±18V for split-supply configurations, providing flexibility in various circuit designs.
  • Output Swing Capability: The op-amps in the TL103WIDG4 can swing their outputs close to the rails, which is critical for maximizing signal dynamic range in battery-operated designs.

Applications

The TL103WIDG4 is suitable for a variety of applications, including:

  • Power Supply Control Circuits
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Analog Signal Conditioning
  • Test Equipment

Package and Quality

The TL103WIDG4 comes in a SOIC-14 package, ensuring a compact footprint for space-constrained applications. It is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance across its operational lifespan.

For designers and engineers looking for a reliable dual op-amp with an integrated voltage reference, the TL103WIDG4 from Texas Instruments offers a compelling mix of features that can enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8444 $50.6640
145+ $0.6929 $100.4705
225+ $0.6712 $151.0200
310+ $0.6496 $201.3760
400+ $0.6279 $251.1600
535+ $0.5630 $301.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,386 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess