EN
  • EN
  • DE

MAX5079EUD+T

Part No MAX5079EUD+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 10μs
Delay Time - OFF 200μs
Operating Supply Current 4mA
Operating Supply Voltage 2.75 V ~ 13.2 V
Applications Base Station-Networking Line Cards, Servers
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 704453-MAX5079EUD+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5079
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX5079EUD+T CAD Model

Description

Product Overview: MAX5079EUD+T

The MAX5079EUD+T is a high-performance, dual-phase, fixed-frequency, step-down integrated power supply module from Maxim Integrated. It is designed to deliver a seamless power solution for a wide range of applications, including communications, computing, and industrial systems. This advanced power management IC combines versatility with efficiency, making it an ideal choice for designers looking for a reliable and compact power solution.

Key Features

  • Dual-Phase Operation: The MAX5079EUD+T operates in a dual-phase mode, which helps to reduce the input and output ripple, enhancing the stability and efficiency of the power supply.
  • Fixed-Frequency PWM Control: With its fixed-frequency pulse-width modulation control, this device offers predictable operation and simplifies noise filtering in sensitive applications.
  • High Efficiency: This IC is designed for high-efficiency operation, minimizing power loss and heat generation, thereby increasing system reliability and performance.
  • Integrated MOSFETs: The inclusion of internal MOSFETs reduces the number of external components required, which saves board space and simplifies the design process.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to power a variety of loads with different voltage requirements.
  • Thermal Overload Protection: The MAX5079EUD+T is equipped with thermal overload protection to safeguard the device and the system under extreme conditions.
  • Compact Package: Packaged in a compact TSSOP-14, it is suitable for space-constrained applications without compromising on power capability.

Applications

The MAX5079EUD+T is a versatile power solution that can be used in multiple applications, such as:

  • Telecommunications Equipment
  • Servers and Networking Gear
  • Industrial Control Systems
  • Point of Load Applications
  • Portable and Battery-Powered Devices

With its robust design and integrated features, the MAX5079EUD+T from Maxim Integrated stands out as a sophisticated power management solution that offers efficiency, reliability, and ease of integration for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.1199
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess