MAX4245AXT-TG096: Low-Noise, Precision Operational Amplifier
The MAX4245AXT-TG096 from Maxim Integrated is a high-performance operational amplifier that offers a perfect blend of low noise and precision, making it an ideal choice for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls. This op-amp features a proprietary auto-zeroing technique that ensures low offset voltage and drift over time and temperature.
Designed with advanced silicon technology, the MAX4245AXT-TG096 boasts an impressive noise performance with a low 8nV/√Hz input voltage noise density and a low 0.1pA/√Hz input current noise. This makes it suitable for applications requiring low-noise signal conditioning, such as high-end audio equipment and precision instrumentation.
The operational amplifier operates from a single +2.7V to +5.5V power supply, which allows for flexibility in various system designs. Its rail-to-rail output stage ensures maximum dynamic range, especially beneficial for low-voltage operations. The device also features a high open-loop gain and a low input bias current, further contributing to its accuracy and precision.
With a temperature range of -40°C to +85°C, the MAX4245AXT-TG096 is designed to perform reliably in harsh environments. The operational amplifier is offered in a compact 6-pin SOT23 package, making it a space-saving solution for densely packed PCBs where space is at a premium.
Key Features:
- Low offset voltage: 25µV (max)
- Ultra-low noise: 8nV/√Hz at 1kHz
- Low input bias current: 1pA
- Single-supply operation: +2.7V to +5.5V
- Rail-to-rail output
- High open-loop gain: 120dB
- Compact 6-pin SOT23 package
- Extended temperature range: -40°C to +85°C
The MAX4245AXT-TG096 operational amplifier is a testament to Maxim Integrated's commitment to providing high-quality, precision analog ICs. Whether it's for professional audio, precision data acquisition, or any application requiring high accuracy and low noise, this op-amp delivers exceptional performance.