EN
  • EN
  • DE

CD74HCT20MT

Part No CD74HCT20MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOIC / NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 28ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771405-CD74HCT20MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT20
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT20MT CAD Model

Description

Product Overview: CD74HCT20MT

The CD74HCT20MT is a high-speed CMOS logic dual 4-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the HCT family, which means it is compatible with high-speed TTL (Transistor-Transistor Logic) levels. It is designed to operate from a 4.5V to 5.5V power supply, making it suitable for a wide range of digital applications.

The CD74HCT20MT is characterized by its low power consumption and high noise immunity, typical of CMOS integrated circuits. Its balanced propagation delays and symmetrical output impedance ensure reliable and consistent performance in digital systems. This dual 4-input NAND gate is widely used in digital logic circuits where it functions as a basic building block for implementing complex logic functions.

The device is delivered in a compact surface-mount package, specifically an SOIC (Small Outline Integrated Circuit) 14-pin package, denoted by the 'MT' suffix in its part number. This package is ideal for space-constrained applications and allows for efficient use of PCB (Printed Circuit Board) space.

Key features of the CD74HCT20MT include:

  • Compatibility with high-speed TTL logic levels
  • Operating voltage range of 4.5V to 5.5V
  • Low power consumption
  • High noise immunity characteristic of CMOS technology
  • Propagation delay time: typically 18ns at VCC = 5V, CL = 15pF, TA = 25°C
  • Symmetrical output impedance
  • SOIC-14 packaging for space-saving applications

The CD74HCT20MT is suitable for a variety of digital applications, including logic gate processing, signal gating, and function generation. Its high-speed performance and compatibility with existing TTL systems make it an excellent choice for designers looking to integrate reliable logic functionality into their circuits. Whether used in computing, instrumentation, or consumer electronics, the CD74HCT20MT offers the performance and reliability expected from Texas Instruments' products.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess