EN
  • EN
  • DE

CD74HCT240E

Part No CD74HCT240E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High Speed CMOS Logic Octal Buffer/Line Drivers, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1160372-CD74HCT240E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT240
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT240E CAD Model

Description

Product Overview: CD74HCT240E from Texas Instruments

The CD74HCT240E is a high-speed CMOS logic Octal Buffer/Line Driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit (IC) is specifically engineered to provide high-performance solutions for a wide range of digital applications. It is part of the 74HCT family, which is compatible with standard TTL integrated circuits, making it a versatile choice for interfacing with TTL logic levels.

Key Features

  • Logic Type: The CD74HCT240E features an octal buffer/line driver with 3-state outputs, which allows for increased flexibility in bus-oriented systems by enabling the outputs to be put in a high-impedance state.
  • Logic Family: HCT logic level - this device is designed to interface with high-speed CMOS systems and also with TTL logic levels.
  • Number of Channels: It contains 8 input and output channels, providing ample interfacing capability for various digital tasks.
  • Output Type: 3-State outputs - this feature allows multiple outputs to connect to a bus without conflict.
  • Supply Voltage Range: The CD74HCT240E operates at a supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems.
  • Operating Temperature: It is designed to operate over a broad temperature range, typically from -55°C to 125°C, making it suitable for industrial applications.

Applications

The CD74HCT240E is well-suited for a variety of digital applications, including:

  • Bus driver applications
  • Memory address drivers
  • Buffer memory address registers
  • Input/output port drivers
  • Data transmission lines

Package and Quality

The CD74HCT240E is offered in a 20-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle in manufacturing and prototyping environments. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to high-quality standards, ensuring reliability and performance for critical digital systems.

For designers and engineers looking for a robust and versatile octal buffer/line driver, the CD74HCT240E from Texas Instruments represents a reliable choice that combines performance with the high-quality standards expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess