EN
  • EN
  • DE

CD74HCT251E

Part No CD74HCT251E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-IN MUX TRI-ST HS 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1008691-CD74HCT251E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT251E CAD Model

Description

CD74HCT251E Logic Multiplexer by Texas Instruments

The CD74HCT251E is a high-performance CMOS logic 8-input multiplexer with three-state outputs from Texas Instruments. This device is part of the HCT (High-Speed CMOS, TTL-Compatible) family, which is designed to provide the speed of CMOS technology along with the compatibility to TTL electrical levels. The CD74HCT251E is a versatile component suitable for a wide range of digital applications, including data selection, data routing, and function generation.

Featuring a single 8-input multiplexer with a binary address decoding scheme, the CD74HCT251E allows one of the eight inputs to be selected and presented at the output. The selection is determined by the address inputs A0, A1, and A2. Additionally, an enable input (E) is provided to control the state of the multiplexer; when E is high, the output is in the high-impedance state, regardless of the other inputs, allowing for the connection of multiple outputs to a common bus without interference.

The device operates with a wide supply voltage range from 4.5V to 5.5V, which is typical for 5V digital systems, and its low power consumption makes it suitable for battery-operated and low-power systems. The CD74HCT251E features a balanced propagation delay and transition times, which ensures reliable and fast operation even in demanding applications.

Encased in a standard DIP (Dual In-line Package), the CD74HCT251E is easy to handle and integrate into various electronic circuits. The pin configuration is designed for straightforward PCB (Printed Circuit Board) layout and is compatible with other standard logic devices, making it a flexible choice for system designers.

With its robust design and compatibility with the TTL logic level, the CD74HCT251E from Texas Instruments is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their digital systems. Whether used in communication equipment, data processing, or instrumentation, this multiplexer is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5128 $51.2800
240+ $0.4208 $100.9920
370+ $0.4077 $150.8490
510+ $0.3945 $201.1950
660+ $0.3814 $251.7240
880+ $0.3419 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess