EN
  • EN
  • DE

CD74HCT259MT

Part No CD74HCT259MT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8BIT ADDRESSABLE LATCH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 16ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028510-CD74HCT259MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT259MT CAD Model

Description

Product Overview: CD74HCT259MT from Texas Instruments

The CD74HCT259MT is a high-speed CMOS logic 8-Bit Addressable Latch designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit (IC) is specifically created to meet the demanding requirements of high-speed memory decoding or data-routing applications, suitable for various digital systems.

The device operates as an 8-bit storage latch with a common clear input (CLR) and a data input (D). The latch is controlled by a 3-bit address (A0, A1, A2) and a write enable input (G). When G is held high, the output of the latches is unaffected by the address inputs or the data input. When G goes low, the data on D is written into the latch addressed by the address inputs. The CLR input can be used to reset all latches to the low state when taken low.

The CD74HCT259MT is part of the HCT family, which means it is compatible with TTL (Transistor-Transistor Logic) signal levels while offering the speed of CMOS technology. This makes it a versatile choice for interfacing with both CMOS and TTL logic levels, providing a bridge between different types of digital systems.

The device features a wide operating voltage range from 4.5V to 5.5V, which is typical for 5V digital systems. It also boasts a low power consumption, which is a hallmark of CMOS technology, making it an energy-efficient option for battery-operated devices.

The CD74HCT259MT comes in a compact surface-mount package, specifically in an SOIC-16 (Small Outline Integrated Circuit) type. This space-saving design is ideal for modern electronic applications where board space is at a premium.

Texas Instruments ensures that this product meets the stringent quality and performance standards expected from their components. The CD74HCT259MT is a reliable and durable choice for designers and engineers who require a high-performance addressable latch for their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess