EN
  • EN
  • DE

CD74HCT374M96

Part No CD74HCT374M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1160395-CD74HCT374M96
Manufacturer Homepage www.ti.com
Family Name CD74HCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT374M96 CAD Model

Description

Product Overview: CD74HCT374M96 Octal D-Type Flip-Flop

The CD74HCT374M96 is a high-speed, CMOS logic octal D-type flip-flop with a clear feature, manufactured by Texas Instruments (TI). This integrated circuit is designed for the 4.5-V to 5.5-V VCC operation, making it suitable for a wide range of digital applications, including those in the telecommunications and computing sectors.

Key Features

  • Logic Type: The device is an octal D-type flip-flop that captures data on the positive-going edge of the clock signal.
  • Output Type: It features 3-state outputs, which can be used in bus-oriented applications, allowing for greater flexibility in circuit design.
  • Clear Feature: The flip-flop comes with a clear function that is synchronous to the clock signal, ensuring that all outputs can be reset to a low level by applying a high level on the clear input.
  • High-Speed Performance: The CD74HCT374M96 boasts a high-speed performance characteristic of TI's HCT family of products.
  • Compatibility: The logic level of the HCT family is designed to be TTL input compatible, making this device a good choice for interfacing with TTL logic levels.
  • Package: It is available in a 20-pin SOIC package, which is conducive for space-saving PCB design.

Applications

The CD74HCT374M96 is versatile and can be used in various digital applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators

Quality and Reliability

As with all Texas Instruments products, the CD74HCT374M96 is designed with a commitment to quality and reliability. TI's rigorous testing and quality control processes ensure that each device meets the highest industry standards for performance and longevity.

Ordering Information

The product is available in tape and reel packaging, with the suffix 'M96' denoting the packaging method. For ordering, use the complete part number CD74HCT374M96 to ensure accurate delivery of this specific device.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4885 $51.2925
250+ $0.4009 $100.2250
390+ $0.3883 $151.4370
535+ $0.3758 $201.0530
690+ $0.3633 $250.6770
925+ $0.3257 $301.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,635 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess