EN
  • EN
  • DE

CD74HCT4052MT

Part No CD74HCT4052MT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
-3db Bandwidth 185MHz
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1028537-CD74HCT4052MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT4052MT CAD Model

Description

Product Overview: CD74HCT4052MT from Texas Instruments

The CD74HCT4052MT is a high-speed silicon-gate CMOS analog multiplexer/demultiplexer integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This versatile component is part of the HCT family, which is compatible with TTL (Transistor-Transistor Logic) levels and designed to operate at a voltage range of 4.5V to 5.5V, making it an ideal choice for interfacing with standard 5V digital systems.

This particular model, the CD74HCT4052MT, is a dual 4-channel multiplexer/demultiplexer that offers users the flexibility to route analog or digital signals to different destinations within their electronic circuits. It features two independent four-channel multiplexers, each with two binary control inputs (A and B) and an inhibit input, providing a convenient way to control the signal path through the device.

The CD74HCT4052MT boasts a wide analog input voltage range, which makes it suitable for various signal types, and it can handle bidirectional signal transmission. This allows the multiplexer/demultiplexer to not only channel inputs to outputs but also to reverse the flow when needed. Its low "on" resistance ensures minimal signal distortion, while the low crosstalk between channels preserves signal integrity.

Packaged in a compact surface-mount package, the CD74HCT4052MT is designed for space-constrained applications. It is often used in signal gating, data routing, and channel selection across a broad range of products, from consumer electronics to industrial control systems.

Key features of the CD74HCT4052MT include:

  • Compatible with TTL levels
  • Wide operating voltage range (4.5V to 5.5V)
  • Dual 4-channel multiplexing capability
  • Low "on" resistance
  • Minimal signal distortion and low crosstalk
  • Surface-mount package for compact designs

Overall, the CD74HCT4052MT from Texas Instruments is a reliable and efficient solution for designers looking to optimize their signal routing with precision and ease.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess