EN
  • EN
  • DE

CD74HCT4094E

Part No CD74HCT4094E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC BUS REG TRI-ST 8STG 16-DIP / Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 771415-CD74HCT4094E
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4094E
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT4094E CAD Model

Description

The CD74HCT4094E is a high-speed silicon-gate CMOS 8-stage shift-and-store bus register designed by Texas Instruments. This integrated circuit is part of the HCT family, which ensures compatibility with the TTL logic levels while maintaining the low power consumption and high noise immunity of CMOS technology.

Key Features

  • Logic Type: 8-Stage Shift-and-Store Bus Register
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Operation: Ensures quick data transfer and processing
  • Typical Shift Frequency: 35 MHz
  • Output Drive Capability: 15 LSTTL loads
  • Temperature Range: -55°C to 125°C

Functional Description

The CD74HCT4094E device contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Data is shifted on the positive-going transitions of the shift register clock input (CP) and the data in the storage register is transferred to the output buffer on a positive-going transition of the strobe input (STR). When the output enable (OE) is held high, the outputs are disabled and held in a high-impedance state. This allows for data bus interfacing in a multi-device environment.

Applications

Suitable for a wide range of applications, this device is often used in situations where it is necessary to convert serial data to parallel data, such as:

  • Serial-to-parallel data conversion
  • Data control systems
  • Signal processing
  • Input/output port expansion
  • Interface between different voltage levels

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT4094E is manufactured under stringent conditions to ensure high standards of performance and durability, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6663 $58.3205
75+ $1.3672 $102.5400
115+ $1.3245 $152.3175
160+ $1.2818 $205.0880
205+ $1.2390 $253.9950
275+ $1.1109 $305.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess