EN
  • EN
  • DE

CD74HCT86M96G4

Part No CD74HCT86M96G4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SOIC / XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 32ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771425-CD74HCT86M96G4
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT86
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT86M96G4 CAD Model

Description

The CD74HCT86M96G4 is a high-speed CMOS logic Quad 2-Input Exclusive-OR Gate integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This device is a part of the HCT family, which is characterized by its high noise immunity and low power consumption, making it suitable for interfacing with TTL levels.

Key Features

  • Logic Type: Exclusive-OR (XOR) Gate
  • Number of Circuits: Four independent 2-input gates
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL level inputs
  • Operating Temperature: -55°C to 125°C, ensuring reliable operation in extreme conditions
  • Logic Level - Low: 0.8V max, ensuring clear distinction between logic levels
  • Logic Level - High: 2V min, providing a wide margin for signal recognition
  • Output Current: High and low output levels can source or sink 4 mA, offering good driving capabilities
  • Package / Case: SOIC-14, a small-outline package that is suitable for space-constrained applications
  • Mounting Type: Surface Mount, providing ease of integration onto printed circuit boards (PCBs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental safety

Applications

The CD74HCT86M96G4 is versatile and can be used in a variety of digital applications. Its primary function is to perform the logical exclusive OR operation, which is fundamental in error detection and correction algorithms, parity generation and checking, and various forms of digital arithmetic. This makes it ideal for use in:

  • Computer systems
  • Data processing
  • Telecommunications
  • Instrumentation and control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74HCT86M96G4 reflects this commitment, having been rigorously tested to meet stringent industry standards. Customers can trust this component for consistent performance and longevity in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2969 $50.4730
415+ $0.2436 $101.0940
640+ $0.2360 $151.0400
880+ $0.2284 $200.9920
1,135+ $0.2208 $250.6080
1,520+ $0.1980 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess