EN
  • EN
  • DE
  • IT

CDC208DBLE

Part No CDC208DBLE
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5V Dual 1-to-4 clock driver 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Lead Free Contains Lead
Number of Outputs 8
RoHS Non-Compliant
Win Source Part Number 1174184-CDC208DBLE
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC208DBLE CAD Model

Description

The CDC208DBLE is a high-performance, dual 1-to-4 clock buffer designed by Texas Instruments to meet the demanding needs of today's high-speed digital systems. This device is specifically engineered to distribute one or two input clocks to four buffered outputs with minimal skew and jitter, ensuring reliable and consistent performance across a variety of applications.

Key Features

  • Low Skew: The CDC208DBLE boasts an exceptionally low output-to-output skew, which is crucial for maintaining the timing integrity of clock signals in digital systems.
  • Dual Input: It accommodates two selectable clock inputs, providing flexibility and redundancy in clock distribution networks.
  • Flexible Outputs: With four outputs per input, the device can drive multiple loads while maintaining signal integrity.
  • Wide Operating Range: The CDC208DBLE operates over a broad voltage range, making it suitable for different logic levels and ensuring compatibility with a variety of digital systems.
  • Advanced Technology: Manufactured using Texas Instruments' advanced technology, this clock buffer delivers high performance with low power consumption.

Applications

The CDC208DBLE is ideal for a range of applications that require precise clock distribution with minimal skew. These include:

  • High-speed digital signal processing (DSP)
  • Telecommunications and networking equipment
  • Server and enterprise computing
  • Data storage and transfer systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CDC208DBLE is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. Customers can trust the CDC208DBLE for their critical clock distribution needs, knowing it comes backed by Texas Instruments' reputation as a leader in semiconductor solutions.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $29.2716
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN
Lowest to $22.4952
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $60.0326
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $2.9010
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $4.2383
Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2GHZ 16VQFN
Lowest to $17.5940

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess