EN
  • EN
  • DE

CDC536DB

Part No CDC536DB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type PLL Clock Driver
PLL Yes with Bypass
Input TTL
Output LVTTL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1160586-CDC536DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDC536
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC536DB CAD Model

Description

The Texas Instruments CDC536DB is a high-performance, phase-lock loop (PLL) clock driver designed to meet the demanding needs of synchronous memory systems and other high-speed digital circuits. This integrated circuit is engineered to provide precise clock distribution and frequency synthesis for computer and telecommunications systems.

With its ability to generate multiple output clocks from a single input frequency, the CDC536DB is a versatile solution that can reduce the number of clock generators required in a system. This not only simplifies design but also helps in reducing overall system cost and power consumption.

Key Features:

  • Multiple Outputs: The device offers several outputs that can be programmed to different frequencies, allowing for flexibility in system design.
  • Low Skew: It provides low clock skew between outputs, which is crucial for maintaining data integrity in high-speed communication.
  • Programmable: Users can program the PLL and output frequency dividers through a serial or parallel interface, enabling easy integration into various system architectures.
  • Wide Frequency Range: The device supports a broad range of input frequencies, making it suitable for a wide array of applications.
  • Power Efficiency: Texas Instruments has optimized the CDC536DB for low power consumption, which is essential for portable and power-sensitive applications.

The CDC536DB is available in a compact package, which is ideal for space-constrained applications. Its robust design ensures reliable operation under varying conditions, making it a preferred choice for designers looking to enhance the performance and stability of their clock distribution networks.

Whether you are working on the next generation of computing platforms, advanced communication systems, or high-speed digital signal processing, the Texas Instruments CDC536DB offers the performance and features necessary to achieve a high-quality, reliable end product.

You May Also Be Interested in

Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $6.7894
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4123
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.6722
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $103.5111
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $6.3128

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7787 $57.5574
5+ $23.6133 $118.0665
7+ $22.8754 $160.1278
10+ $22.1375 $221.3750
12+ $21.3996 $256.7952
16+ $19.1858 $306.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess