EN
  • EN
  • DE

CDCE62005RGER

Part No CDCE62005RGER
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820232-CDCE62005RGER
Ultra Librarian 3D Model Ultra Librarian CDCE62005RGER CAD Model

Description

The CDCE62005RGER from Texas Instruments is a highly versatile clock synthesizer and jitter cleaner designed to meet the stringent requirements of communication infrastructure, telecommunication, and data communication applications. This device is part of the CDCE62005 family of high-performance clock solutions, tailored to provide low-jitter clock outputs for various systems including wireless base stations, data converters, and test equipment.

Key Features

  • Integrated PLL (Phase-Locked Loop): The device features a high-performance PLL which can generate multiple clock outputs with low phase noise, minimizing jitter in the system.
  • Versatile Clock Management: It supports up to five configurable outputs that can be programmed to different frequencies, allowing it to cater to a wide range of clocking requirements.
  • Flexible Input Options: CDCE62005RGER can accept a variety of input clock frequencies, with support for both crystal and differential inputs, providing design flexibility.
  • Programmable Output Frequencies: The output frequencies are highly programmable via an I2C or SPI interface, making it easy to adjust the clock settings for specific application needs.
  • Low Jitter Performance: The device is engineered to deliver ultra-low jitter performance, which is crucial for high-speed data transfer and signal integrity.

Applications

  • Wireless Infrastructure (e.g., base stations, remote radio heads)
  • Data Communication Equipment (e.g., routers, switches)
  • Telecommunication Systems
  • Data Converters (ADCs/DACs)
  • Test and Measurement Equipment

Package and Quality

The CDCE62005RGER is available in a compact 24-pin VQFN (RGE) package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliability and performance consistency. The device is lead-free and RoHS compliant, aligning with environmental regulations and standards for electronic components.

With its combination of flexibility, performance, and precision, the CDCE62005RGER is an ideal solution for designers looking to optimize their clock management subsystems in high-performance applications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess