EN
  • EN
  • DE

CDCE6214RGER

Part No CDCE6214RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 24VQFN / Clock Generator IC 328.125MHz 1 24-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Differential or Single-Ended, LVCMOS
Output LP-HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 328.125MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339705-CDCE6214RGER
Ultra Librarian 3D Model Ultra Librarian CDCE6214RGER CAD Model

Description

The CDCE6214RGER is a cutting-edge clock generator developed by Texas Instruments, designed to deliver exceptional performance and flexibility for a broad range of applications. This advanced device is part of TI's extensive clock and timing solutions, offering a high degree of precision and stability in clock generation.

Key Features

  • Multiple Output Clocks: The CDCE6214RGER provides four low-jitter clock outputs, each of which can be independently programmed to meet the specific requirements of various subsystems within your design.
  • Configurable Frequencies: With a wide frequency range, this clock generator can produce output frequencies suitable for various applications, ensuring compatibility and flexibility.
  • Programmable via I2C: The device can be easily programmed through an I2C interface, allowing for dynamic control over the clock configuration to optimize system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCE6214RGER minimizes power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Voltage Controlled Temperature Compensation Crystal Oscillator (VCTCXO): The integrated VCTCXO provides excellent frequency stability over a wide temperature range, which is crucial for applications that demand high precision.

Applications

The versatility of the CDCE6214RGER makes it suitable for a variety of applications, including:

  • Telecommunications
  • Data communications
  • Wireless infrastructure
  • Networking equipment
  • Industrial systems

Product Specifications

The CDCE6214RGER is housed in a compact 24-pin VQFN package, ensuring a small footprint for space-constrained applications. It operates over an industrial temperature range and is characterized for performance from -40°C to 85°C. The device also features an integrated PLL (Phase-Locked Loop) that contributes to its ability to generate stable, low-jitter clock signals.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CDCE6214RGER is no exception. This product is manufactured to meet high standards, ensuring reliable performance in the most demanding environments.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1891 $51.0256
39+ $2.6167 $102.0513
60+ $2.5349 $152.0940
82+ $2.4531 $201.1542
106+ $2.3714 $251.3684
142+ $2.1261 $301.9062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,139 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess