EN
  • EN
  • DE

CDCF2510PW

Part No CDCF2510PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, DRAM DIMM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 140MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCF2510
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577936-CDCF2510PW
Ultra Librarian 3D Model Ultra Librarian CDCF2510PW CAD Model

Description

CDCF2510PW Clock Buffer from Texas Instruments

The CDCF2510PW is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments. Designed to distribute high-speed signals with minimal signal degradation, this device is an excellent choice for clock distribution in a wide range of digital applications. The CDCF2510PW is specifically engineered to meet the stringent requirements of applications such as telecommunications, computing, and high-speed data acquisition.

Featuring a 1:10 clock distribution solution, the CDCF2510PW can take a single input and fan out to ten outputs, ensuring synchronous signal distribution. This capability is particularly beneficial in systems that require multiple synchronized clocks for proper operation. With an operating voltage range of 3.3V ±0.3V, this clock buffer can easily integrate into various system designs without the need for additional voltage regulation components.

The device boasts a low additive phase jitter, typically less than 250ps (peak-to-peak), which makes it suitable for high-performance digital systems where clock integrity is paramount. The CDCF2510PW also features a wide operating temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Constructed in a 24-pin TSSOP (Thin Shrink Small Outline Package), the CDCF2510PW is designed for space-saving implementation without compromising on functionality. It also supports industrial temperature ranges, making it versatile for both commercial and industrial applications. The buffer's design is optimized to minimize both input-to-output skew and output-to-output skew, thus preserving the timing alignment of signals across the system.

With its robust design and advanced features, the Texas Instruments CDCF2510PW clock buffer is a prime choice for system designers looking to optimize their clock distribution networks for precision and reliability.

Available for purchase at authorized distributors.
Texas Instruments
4.5 stars, based on 18 reviews

You May Also Be Interested in

Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess