EN
  • EN
  • DE

CDCLVD1204RGTR

Part No CDCLVD1204RGTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 800MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1028744-CDCLVD1204RGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD1204RGTR CAD Model

Description

Overview of Texas Instruments CDCLVD1204RGTR

The Texas Instruments CDCLVD1204RGTR is a low-jitter, high-performance clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This device is part of the CDCLVD1204 family and comes in a compact 16-pin QFN package, providing a space-efficient solution for advanced PCB designs.

Key Features

  • Low Jitter Performance: The CDCLVD1204RGTR offers exceptionally low additive phase jitter, typically less than 250 fs (femtoseconds), making it an ideal choice for applications that demand high clock precision, such as data converters, telecommunications, and networking equipment.
  • Multiple Outputs: This clock buffer features four low-voltage differential (LVDS) outputs, enabling the distribution of a single clock input to multiple destinations without signal degradation.
  • Wide Frequency Range: It supports a wide frequency range from 0.35 to 800 MHz, ensuring compatibility with a variety of clock signals and providing design flexibility.
  • Supply Voltage: The device operates with a 3.3V supply voltage, which is standard in many digital systems, allowing for easy integration into existing designs.
  • Power-Down Mode: An integrated power-down mode helps to reduce power consumption when the clock distribution is not required, contributing to energy-efficient operation.
  • Robust Operation: The CDCLVD1204RGTR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The device is well-suited for a variety of applications, including:

  • High-speed digital data processing
  • Telecommunications and network equipment
  • Data acquisition systems
  • Test and measurement equipment
  • Medical imaging and diagnostics

Additional Information

The CDCLVD1204RGTR is available in a RoHS-compliant, green (RGTR) package, adhering to environmental standards. Its small form factor and high level of integration make it a powerful solution for clock distribution challenges in modern electronic systems. For more detailed information, including datasheets, technical documentation, and application notes, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6365 $57.2775
75+ $1.3428 $100.7100
120+ $1.3008 $156.0960
160+ $1.2589 $201.4240
210+ $1.2169 $255.5490
275+ $1.0910 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess