EN
  • EN
  • DE
  • IT

CDCLVP215RHBT

Part No CDCLVP215RHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 3.5GHZ 32QFN / Clock Fanout Buffer 10-OUT 2-IN 1:10 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 771440-CDCLVP215RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP215
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCLVP215RHBT CAD Model

Description

Overview of Texas Instruments CDCLVP215RHBT

The Texas Instruments CDCLVP215RHBT is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to meet the stringent requirements of today’s high-speed digital systems. This advanced clock distribution device is capable of distributing one of two selectable clock inputs to four pairs of LVDS clock outputs with minimal skew and jitter.

Key Features

  • Multiple Outputs: The device features four differential LVDS outputs that are capable of operating at high speeds, ensuring reliable performance for critical applications.
  • Selectable Inputs: Two selectable differential clock inputs provide flexibility in design, allowing the user to choose the appropriate input source for the application.
  • Low Skew: The CDCLVP215RHBT offers exceptionally low output-to-output skew, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Low Jitter: With its low jitter performance, the clock buffer ensures minimal signal distortion, which is essential for maintaining data integrity in systems with high data rates.
  • Wide Frequency Range: It supports a wide frequency range, making it suitable for a variety of applications, from telecommunications to computing and beyond.
  • Power Supply: The device operates from a single 3.3V supply, simplifying power management in complex systems.

Applications

The CDCLVP215RHBT is ideal for use in a variety of high-speed digital applications, including:

  • Data communication and telecommunication equipment
  • Networking routers and switches
  • Servers and storage systems
  • Test and measurement equipment
  • Clock distribution networks

Quality and Reliability

As with all Texas Instruments products, the CDCLVP215RHBT is manufactured to the highest quality standards. It is available in a compact 32-pin QFN package and is specified for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

The Texas Instruments CDCLVP215RHBT is a versatile and reliable clock buffer solution that provides low skew, low jitter, and multiple outputs, making it an excellent choice for designers looking to optimize the clock distribution network in their high-speed digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8044 $56.4132
7+ $15.4293 $108.0051
11+ $14.9471 $164.4181
14+ $14.4650 $202.5100
18+ $13.9828 $251.6904
24+ $12.5363 $300.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,967 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess