EN
  • EN
  • DE

CDCM6208V1HRGZR

Part No CDCM6208V1HRGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Generator IC 800MHz 48-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name CDCM6208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CDCM6208V1HRGZR-ND, 296-51010-6, 296-51010-1, 296-51010-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866197-CDCM6208V1HRGZR
Ultra Librarian 3D Model Ultra Librarian CDCM6208V1HRGZR CAD Model

Description

Texas Instruments CDCM6208V1HRGZR Clock Generator

The Texas Instruments CDCM6208V1HRGZR is a highly versatile, low-jitter clock generator that is designed to provide optimal clocking solutions for a wide range of applications. This advanced device is capable of generating multiple clocks within a system, thereby reducing the number of components required for timing solutions. It is particularly well-suited for telecommunications, networking, servers, and many other industrial applications where precise clock generation is critical.

The CDCM6208V1HRGZR offers eight configurable outputs that can be programmed to generate different frequencies, allowing for a high degree of flexibility. The device supports an input frequency range of 10 MHz to 800 MHz, which can be sourced from a crystal or a single-ended or differential clock, making it adaptable to various input conditions. The output frequency range is equally impressive, spanning from 80 MHz to 2300 MHz, which can be adjusted using the integrated fractional-N PLLs (Phase-Locked Loops).

This clock generator boasts an RMS phase jitter of less than 0.9 ps (typical), providing the low-jitter performance essential for high-speed data transfers and signal integrity. The CDCM6208V1HRGZR is housed in a compact 48-VQFN (7x7) package, perfect for space-constrained applications. Additionally, it operates over a broad temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

The device is programmable through an I2C or SPI interface, which allows for easy configuration and on-the-fly adjustments without the need for external components. The CDCM6208V1HRGZR also features an integrated EEPROM, enabling the storage of custom configurations that can be automatically loaded at power-up, streamlining the initialization process.

In summary, the Texas Instruments CDCM6208V1HRGZR is a powerful, flexible clock generator that offers designers the precision and adaptability needed for modern electronic systems. Its low-jitter performance, extensive programmability, and robust feature set make it an excellent choice for ensuring accurate timing in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,115 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess