EN
  • EN
  • DE

CDCR83A

Part No CDCR83A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DIRECT RAMBUS CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160677-CDCR83A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCR83A CAD Model

Description

The Texas Instruments CDCR83A is a high-performance, low-skew, low-jitter clock buffer that is specifically designed to distribute high-speed clock signals in digital systems. With its ability to fan out from a single input to multiple outputs, it serves a critical role in ensuring synchronous operation across various components by providing consistent, stable, and precise clock signals.

Key Features

  • Multiple Outputs: The CDCR83A offers multiple buffered outputs, which allows for extensive clock distribution networks without compromising signal integrity.
  • Low Skew: The device is engineered to minimize skew between outputs, which is essential in maintaining the timing accuracy of digital circuits.
  • Low Jitter: High-quality clock signals with low jitter are crucial for the stability and performance of high-speed digital systems, and the CDCR83A excels in this aspect.
  • Wide Operating Range: It is designed to operate over a broad voltage range, making it suitable for a variety of digital applications.
  • Compatibility: The CDCR83A is compatible with various types of clock signals, including crystal, LVCMOS, and LVDS, providing versatility in its use across different platforms.

Applications

The Texas Instruments CDCR83A is ideal for use in a range of applications that require reliable clock signal distribution. These include but are not limited to:

  • Data communication equipment
  • Telecommunications infrastructure
  • Servers and storage systems
  • Consumer electronics
  • Networking hardware

Technical Specifications

With a focus on technical precision, the CDCR83A boasts specifications that cater to demanding environments:

  • Supply Voltage (VCC): Specified over a range to accommodate various system requirements.
  • Frequency Range: Supports a wide frequency range, suitable for different clocking speeds necessary in modern electronics.
  • Operating Temperature: Guaranteed performance across a specified temperature range, ensuring reliability under varying environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCR83A is no exception. Each device is manufactured to meet high standards of reliability, ensuring long-term performance in critical applications.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess