EN
  • EN
  • DE

CDCR83DBQ

Part No CDCR83DBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC DIRECT RAMBUS CLK GEN 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
PLL Yes
Main Purpose Memory, RDRAM
Input TTL
Output Clock
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDCR83
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577991-CDCR83DBQ
Ultra Librarian 3D Model Ultra Librarian CDCR83DBQ CAD Model

Description

The Texas Instruments CDCR83DBQ is a high-performance, precision clock buffer designed to meet the stringent requirements of communication and computing applications. This versatile device is engineered to provide low-skew and low-jitter clock distribution, making it an ideal choice for designers looking to enhance the performance and stability of their systems.

Key Features

  • Low Skew: The CDCR83DBQ offers extremely low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital circuits.
  • Multiple Outputs: With eight outputs, this clock buffer allows for broad distribution of a single clock signal, simplifying design and reducing component count.
  • Wide Frequency Range: It supports a wide range of input frequencies, catering to various applications from low-frequency housekeeping operations to high-frequency data processing tasks.
  • Flexible Voltage Operation: The device operates over a broad voltage range, accommodating different logic levels and enabling integration with multiple IC technologies.
  • Industrial Temperature Range: The CDCR83DBQ is designed to operate reliably over an industrial temperature range, ensuring consistent performance in harsh environments.

Applications

Due to its versatile nature, the CDCR83DBQ is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs.
  • Telecommunications infrastructure including base stations and signal processing units.
  • High-performance computing and data centers requiring synchronized clock distribution.
  • Consumer electronics where precise timing is essential for audio and video synchronization.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCR83DBQ is no exception. Manufactured using advanced semiconductor processes, this clock buffer is designed to meet the high reliability standards expected in professional and industrial applications. It is available in a compact, surface-mount package, ensuring ease of integration into a variety of circuit boards.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to consult the official Texas Instruments product page and technical documentation for the CDCR83DBQ clock buffer.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,477 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess