EN
  • EN
  • DE

CDCV304

Part No CDCV304
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 140-MHz PCI-X CLOCK BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160691-CDCV304
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCV304 CAD Model

Description

The CDCV304 is a high-performance, low-skew, single-phase clock buffer from Texas Instruments that delivers exceptional clock distribution for demanding applications. This device is designed to distribute one clock input to four clock outputs with minimal skew, making it an ideal solution for synchronous clocking systems.

Key Features

  • Low Skew: The CDCV304 offers extremely low-output skew (typically less than 250 ps), which ensures synchronous clock distribution and improves the reliability and performance of digital systems.
  • High-Speed Operation: This clock buffer supports clock frequencies up to 200 MHz, making it suitable for high-speed digital systems such as servers, telecommunications, and networking equipment.
  • Wide Voltage Range: It operates over a wide supply voltage range from 2.5V to 3.3V, providing design flexibility and compatibility with various logic levels.
  • Low Power Consumption: The CDCV304 is optimized for low power consumption, which is critical for power-sensitive applications.
  • Industrial Temperature Range: The device is designed to operate reliably over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.

Applications

With its robust feature set, the CDCV304 is suited for a wide range of applications, including but not limited to:

  • Server and Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • High-Performance Computing

Package and Availability

The CDCV304 comes in a small-form-factor package, which is ideal for space-constrained applications. The device is available in an 8-pin SOIC package, providing ease of integration into various circuit designs. For detailed specifications, technical documents, and ordering information, visit the Texas Instruments website or contact an authorized distributor.

Whether you are designing a new system or looking to upgrade an existing one, the CDCV304 from Texas Instruments provides a reliable and efficient solution for your clock distribution needs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3785 $51.0975
325+ $0.3106 $100.9450
500+ $0.3009 $150.4500
690+ $0.2912 $200.9280
890+ $0.2815 $250.5350
1,190+ $0.2524 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,505 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess