EN
  • EN
  • DE

CDCVF2509PW

Part No CDCVF2509PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 175MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCVF2509
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578025-CDCVF2509PW
Ultra Librarian 3D Model Ultra Librarian CDCVF2509PW CAD Model

Description

Product Overview: CDCVF2509PW from Texas Instruments

The CDCVF2509PW is a high-performance, low-skew, phase-locked loop (PLL)-based clock driver from Texas Instruments, designed to address the stringent requirements of today's high-speed digital systems. With its advanced design and state-of-the-art technology, the CDCVF2509PW ensures reliable clock distribution with minimal skew, which is critical for maintaining data integrity and synchronization across various digital components.

Key Features

  • Low Skew: The device offers low output-to-output skew, which is essential for maintaining the timing integrity of high-speed signals.
  • High-Speed Operation: It supports clock frequencies up to 200 MHz, making it suitable for a wide range of applications, including high-performance computing and telecommunications.
  • PLL-Based Clock Distribution: The integrated phase-locked loop provides stable and accurate clock distribution, which can be critical in systems where timing is key.
  • Multiple Outputs: The CDCVF2509PW features nine outputs, allowing for broad distribution of the clock signal within the system.
  • Flexible Power Supply: It operates over a wide power supply range of 3.0V to 3.6V, providing design flexibility and ease of integration into various system architectures.
  • Industrial Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Surface-Mount Package: The CDCVF2509PW comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The CDCVF2509PW is ideal for use in a variety of applications where precise clock distribution is necessary. These applications include but are not limited to:

  • High-speed digital signal processing (DSP)
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement equipment

With its robust feature set and reliable performance, the CDCVF2509PW is an excellent choice for designers looking to enhance the timing precision and signal integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3910 $57.5640
9+ $11.8080 $106.2720
14+ $11.4390 $160.1460
19+ $11.0700 $210.3300
24+ $10.7010 $256.8240
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess